RP-20-2 is a preloaded ball nut for a 0.500-inch diameter ball screw with a 0.500-inch lead. It has a dynamic load rating of 765 lbs for 1,000,000 inches of travel and a maximum static load rating of 4,065 lbs, based on a recommended preload of 85 lbs. The ball nut weighs 0.50 lbs and features a .9375-16 UN-2A internal thread. It is designed for use with the RP-20-1 preloaded screw and includes a wiper kit (R-20-4) to protect against contamination.
Inch Preloaded Ball Nuts
| Rockford Ball Screw | |
|---|---|
| Product Category | Ball Screws |
| Product Number | RP-20-2 |
| Product Name | Inch Preloaded Ball Nuts |
| Design Features | Right Hand Thread |
| Design | English Design Arrangement |
| Screw O.D. | 0.5000 inch (12.7 mm) |