Rockford Ball Screw Inch Ball Nuts R-70-2

Description
Inch Ball Nuts
Request a Quote
Description
Inch Ball Nuts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R-70-2 is a ball nut for the R-70 series inch ball screw, designed to mate with a 2.500-inch diameter screw with a 0.500-inch lead. It has a dynamic load rating of 22,000 lbf for 1,000,000 inches of travel and a maximum static load of 155,500 lbf. The ball nut weighs 12.09 lbs and features a 1/8-27 NPT port. It is compatible with the standard and preloaded screw variants of the R-70 series and includes a snap ring groove for axial retention. The ball nut's nominal ball diameter is 3/8", with an average of 128 balls.

Datasheet Summary
Powered by GS/AI

The R-70-2 is a ball nut for the R-70 series inch ball screw, designed to mate with a 2.500-inch diameter screw with a 0.500-inch lead. It has a dynamic load rating of 22,000 lbf for 1,000,000 inches of travel and a maximum static load of 155,500 lbf. The ball nut weighs 12.09 lbs and features a 1/8-27 NPT port. It is compatible with the standard and preloaded screw variants of the R-70 series and includes a snap ring groove for axial retention. The ball nut's nominal ball diameter is 3/8", with an average of 128 balls.

Suppliers

Company
Product
Description
Supplier Links
Inch Ball Nuts - R-70-2 - Rockford Ball Screw
Rockford, IL, United States
Inch Ball Nuts
R-70-2
Inch Ball Nuts R-70-2
Inch Ball Nuts

Inch Ball Nuts

Supplier's Site Datasheet

Technical Specifications

  Rockford Ball Screw
Product Category Ball Screws
Product Number R-70-2
Product Name Inch Ball Nuts
Design Features Right Hand Thread
Design English Design Arrangement
Screw O.D. 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inch Ball Screws - R-35-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design Features Right Hand Thread
Design English Design Arrangement
Screw O.D. 0.7500 inch (19.05 mm)
View Details
Inch Preloaded Ball Nuts - RP-53-2 - Rockford Ball Screw
Specs
Design Features Left Hand Thread
Design English Design Arrangement
Screw O.D. 1.5 inch (38.1 mm)
View Details
Inch Ball Nuts - R-53A-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design Features Left Hand Thread
Design English Design Arrangement
Screw O.D. 1.5 inch (38.1 mm)
View Details
Inch Flanges - R-58A-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1.5 inch (38.1 mm)
Screw Lead 1.88 inches per turn (0.2100 turns per cm)
View Details