Rockford Ball Screw ACME Nuts A407508-2

Description
ACME Nuts
Request a Quote
Description
ACME Nuts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A407508-2 is a standard ACME nut designed for use with 3/4-8 ACME screws, featuring a bronze construction and a 2G thread class. It supports a dynamic load capacity of 2,800 lbs and a static load capacity of 9,000 lbs, with a forward driving efficiency of 57% when paired with a 4-start screw. The nut accommodates the 3/4 inch nominal diameter screw with 8 threads per inch and a lead of 0.500 inches. Its mounting includes four 0.266 inch through-holes on a 2.090 inch bolt circle diameter, consistent with the flange design specified in the series. The part shares all dimensional and performance specifications with other variants in the 3/4-8 ACME nut series.

Datasheet Summary
Powered by GS/AI

A407508-2 is a standard ACME nut designed for use with 3/4-8 ACME screws, featuring a bronze construction and a 2G thread class. It supports a dynamic load capacity of 2,800 lbs and a static load capacity of 9,000 lbs, with a forward driving efficiency of 57% when paired with a 4-start screw. The nut accommodates the 3/4 inch nominal diameter screw with 8 threads per inch and a lead of 0.500 inches. Its mounting includes four 0.266 inch through-holes on a 2.090 inch bolt circle diameter, consistent with the flange design specified in the series. The part shares all dimensional and performance specifications with other variants in the 3/4-8 ACME nut series.

Suppliers

Company
Product
Description
Supplier Links
ACME Nuts - A407508-2 - Rockford Ball Screw
Rockford, IL, United States
ACME Nuts
A407508-2
ACME Nuts A407508-2
ACME Nuts

ACME Nuts

Supplier's Site Datasheet

Technical Specifications

  Rockford Ball Screw
Product Category Lead Screws and ACME Screws
Product Number A407508-2
Product Name ACME Nuts
Design English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

ACME Screws - A130002-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details
ACME Screws - A107508-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details
ACME Screws - A306208-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details
ACME Screws - A210004-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details