Rockford Ball Screw ACME Nuts A220004-2

Description
ACME Nuts
Request a Quote
Description
ACME Nuts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A220004-2 is a standard ACME nut for 2-inch diameter, 4-thread-per-inch screws, made of #660 bronze. It has a thread class of 2C and interfaces with a screw having a 2.548-18UN-3A thread form. It supports a dynamic load capacity of 20,000 lbs and a static load capacity of 64,000 lbs. The nut is designed for use with the corresponding A220004-1 screw and A220004-3 flange, and its forward driving efficiency is 35% with a torque requirement of 0.227 in-lbs per pound of load. The nut's physical dimensions and mounting compatibility are defined by the flange's 4.062-inch bolt circle with four 0.531-inch thru holes.

Datasheet Summary
Powered by GS/AI

A220004-2 is a standard ACME nut for 2-inch diameter, 4-thread-per-inch screws, made of #660 bronze. It has a thread class of 2C and interfaces with a screw having a 2.548-18UN-3A thread form. It supports a dynamic load capacity of 20,000 lbs and a static load capacity of 64,000 lbs. The nut is designed for use with the corresponding A220004-1 screw and A220004-3 flange, and its forward driving efficiency is 35% with a torque requirement of 0.227 in-lbs per pound of load. The nut's physical dimensions and mounting compatibility are defined by the flange's 4.062-inch bolt circle with four 0.531-inch thru holes.

Suppliers

Company
Product
Description
Supplier Links
ACME Nuts - A220004-2 - Rockford Ball Screw
Rockford, IL, United States
ACME Nuts
A220004-2
ACME Nuts A220004-2
ACME Nuts

ACME Nuts

Supplier's Site Datasheet

Technical Specifications

  Rockford Ball Screw
Product Category Lead Screws and ACME Screws
Product Number A220004-2
Product Name ACME Nuts
Design English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

ACME Screws - A107510-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details
ACME Nuts - A105008-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.5000 inch (12.7 mm)
Screw Lead 0.1250 inches per turn (3.15 turns per cm)
View Details
ACME Flanges - A106208-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.6250 inch (15.87 mm)
Screw Lead 0.1250 inches per turn (3.15 turns per cm)
View Details
ACME Nuts - A215004-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1.5 inch (38.1 mm)
Screw Lead 0.5000 inches per turn (0.7874 turns per cm)
View Details