Rockford Ball Screw ACME Nuts A210004-2

Description
ACME Nuts
Request a Quote
Description
ACME Nuts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ACME Nut, part number A210004-2, is designed for use with standard ACME screws. It features a minimum root diameter of 1.000 inches and is made from #660 bronze material, ensuring durability and resistance to wear. The nut is compatible with a screw size of 1-4 and has a thread class of 2G. In terms of performance, the nut has a static load capacity of 16,000 lbs and a dynamic load capacity of 5,000 lbs. The torque required to raise 1 lb is 0.151 in-lbs, and it offers a forward driving efficiency of 52%. The nut is designed with four mounting holes (.266 thru on a 2.260 B.C.D.) for secure installation. Engineers considering this product should evaluate its specifications against their project requirements, particularly in applications involving high load capacities and durability.

Datasheet Summary
Powered by GS/AI

The ACME Nut, part number A210004-2, is designed for use with standard ACME screws. It features a minimum root diameter of 1.000 inches and is made from #660 bronze material, ensuring durability and resistance to wear. The nut is compatible with a screw size of 1-4 and has a thread class of 2G. In terms of performance, the nut has a static load capacity of 16,000 lbs and a dynamic load capacity of 5,000 lbs. The torque required to raise 1 lb is 0.151 in-lbs, and it offers a forward driving efficiency of 52%. The nut is designed with four mounting holes (.266 thru on a 2.260 B.C.D.) for secure installation. Engineers considering this product should evaluate its specifications against their project requirements, particularly in applications involving high load capacities and durability.

Suppliers

Company
Product
Description
Supplier Links
ACME Nuts - A210004-2 - Rockford Ball Screw
Rockford, IL, United States
ACME Nuts
A210004-2
ACME Nuts A210004-2
ACME Nuts

ACME Nuts

Supplier's Site Datasheet

Technical Specifications

  Rockford Ball Screw
Product Category Lead Screws and ACME Screws
Product Number A210004-2
Product Name ACME Nuts
Design English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

ACME Nuts - A111205-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1.12 inch (28.57 mm)
Screw Lead 0.2000 inches per turn (1.97 turns per cm)
View Details
ACME Screws - A117504-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details
ACME Screws - A110005-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details
ACME Flanges - A110005-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1 inch (25.4 mm)
Screw Lead 0.2000 inches per turn (1.97 turns per cm)
View Details