A206210-1 is a 5/8-inch diameter, 10 threads per inch, double-start ACME screw made of 1018CRS steel with a bronze nut, designed for linear motion applications. It has a minimum root diameter of 0.483 inches, a lead of 0.200 inches, and a dynamic load capacity of 1,900 lbs with a static capacity of 6,250 lbs. The screw operates at 42% efficiency and requires 0.077 in-lbs of torque to raise 1 lb. The part includes a flange mount with four threaded holes on a 2.090-inch bolt circle diameter and utilizes a .938-16UN-2B thread class. The screw is 1.125 inches long and weighs 0.84 lbs per foot.
| Rockford Ball Screw | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | A206210-1 |
| Product Name | ACME Screws |
| Screw Type | Acme Screw |
| Design Features | Right Hand Thread |
| Design | English Design Arrangement |
| Screw O.D. | 0.6250 inch (15.87 mm) |