A130002-1 is a 3-inch diameter ACME screw with a 2-thread-per-inch lead, 0.500-inch lead, and a minimum root diameter of 2.456 inches, made from 1045CRS steel. It is paired with a bronze nut and includes a flange with six 0.656-inch thru holes on a 5.000-inch bolt circle. The screw has a dynamic load capacity of 45,000 lbs and a static load capacity of 144,000 lbs, with a forward driving efficiency of 27% and a torque requirement of 0.294 in-lbs per pound of load. The thread class is 2G.
| Rockford Ball Screw | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | A130002-1 |
| Product Name | ACME Screws |
| Screw Type | Acme Screw |
| Design Features | Right Hand Thread |
| Design | English Design Arrangement |
| Screw O.D. | 3 inch (76.2 mm) |