Rockford Ball Screw ACME Nuts A125002-2

Description
ACME Nuts
Request a Quote
Description
ACME Nuts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ACME nut for 2.5-inch diameter screws, part number A125002-2, is designed for use with 2-thread-per-inch ACME screws made of 1045CRS steel. It features a bronze body, a 3.375-inch outer diameter, and a 2G thread class. The nut supports a dynamic load capacity of 31,000 pounds and a static capacity of 100,000 pounds, with a torque requirement of 0.256 inch-pounds to raise one pound and a forward driving efficiency of 31%. The flange includes six through holes on a 4.375-inch bolt circle diameter and a thread size of 3.137-12UN-3A.

Datasheet Summary
Powered by GS/AI

ACME nut for 2.5-inch diameter screws, part number A125002-2, is designed for use with 2-thread-per-inch ACME screws made of 1045CRS steel. It features a bronze body, a 3.375-inch outer diameter, and a 2G thread class. The nut supports a dynamic load capacity of 31,000 pounds and a static capacity of 100,000 pounds, with a torque requirement of 0.256 inch-pounds to raise one pound and a forward driving efficiency of 31%. The flange includes six through holes on a 4.375-inch bolt circle diameter and a thread size of 3.137-12UN-3A.

Suppliers

Company
Product
Description
Supplier Links
ACME Nuts - A125002-2 - Rockford Ball Screw
Rockford, IL, United States
ACME Nuts
A125002-2
ACME Nuts A125002-2
ACME Nuts

ACME Nuts

Supplier's Site Datasheet

Technical Specifications

  Rockford Ball Screw
Product Category Lead Screws and ACME Screws
Product Number A125002-2
Product Name ACME Nuts
Design English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

ACME Nuts - A117504-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1.75 inch (44.45 mm)
Screw Lead 0.2500 inches per turn (1.57 turns per cm)
View Details
ACME Nuts - A111205-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1.12 inch (28.57 mm)
Screw Lead 0.2000 inches per turn (1.97 turns per cm)
View Details
ACME Flanges - A210008-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1 inch (25.4 mm)
Screw Lead 0.2500 inches per turn (1.57 turns per cm)
View Details
ACME Screws - A120004-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details