Rockford Ball Screw ACME Nuts A110010-2

Description
ACME Nuts
Request a Quote
Description
ACME Nuts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A110010-2 is a standard ACME nut with a 1-inch nominal diameter, 10 threads per inch, and a 0.100-inch lead, designed for use with ACME screws. It is made of #660 bronze with a 2G thread class and supports a dynamic load capacity of 5,000 lbs and a static load capacity of 16,000 lbs. The nut has a forward driving efficiency of 18% and requires 0.095 in-lbs of torque to raise 1 lb. The part is a standalone nut component, compatible with standard ACME screw threads and flanged assemblies.

Datasheet Summary
Powered by GS/AI

A110010-2 is a standard ACME nut with a 1-inch nominal diameter, 10 threads per inch, and a 0.100-inch lead, designed for use with ACME screws. It is made of #660 bronze with a 2G thread class and supports a dynamic load capacity of 5,000 lbs and a static load capacity of 16,000 lbs. The nut has a forward driving efficiency of 18% and requires 0.095 in-lbs of torque to raise 1 lb. The part is a standalone nut component, compatible with standard ACME screw threads and flanged assemblies.

Suppliers

Company
Product
Description
Supplier Links
ACME Nuts - A110010-2 - Rockford Ball Screw
Rockford, IL, United States
ACME Nuts
A110010-2
ACME Nuts A110010-2
ACME Nuts

ACME Nuts

Supplier's Site Datasheet

Technical Specifications

  Rockford Ball Screw
Product Category Lead Screws and ACME Screws
Product Number A110010-2
Product Name ACME Nuts
Design English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

ACME Flanges - A407508-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.7500 inch (19.05 mm)
Screw Lead 0.5000 inches per turn (0.7874 turns per cm)
View Details
ACME Screws - A125004-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details
ACME Screws - A110010-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details
ACME Screws - A106210-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details