A110010-1 is a 1-inch diameter standard ACME screw with 10 threads per inch, a lead of 0.100 inches, and a minimum root diameter of 0.857 inches, made from 1018CRS steel. It has a dynamic load capacity of 5,000 lbs and a static load capacity of 16,000 lbs, with a forward driving efficiency of 18% and a torque to raise 1 lb of 0.095 in-lbs. The screw uses a 2G thread class and is paired with a bronze nut. Its flange mounting features four ≈0.266 inch through holes on a 2.260 inch bolt circle diameter, and the screw is 1.375 inches in length with a 1.375-16UN-2A thread class on the threaded end.
| Rockford Ball Screw | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | A110010-1 |
| Product Name | ACME Screws |
| Screw Type | Acme Screw |
| Design Features | Right Hand Thread |
| Design | English Design Arrangement |
| Screw O.D. | 1 inch (25.4 mm) |