Rockford Ball Screw ACME Nuts A102520-2

Description
ACME Nuts
Request a Quote
Description
ACME Nuts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A102520-2 is a standard ACME nut designed for use with 1/4-20 ACME screws, featuring a #660 bronze material, a thread class of 2G, and a static load capacity of 1,000 lbs with a dynamic load capacity of 300 lbs. The nut interfaces with a screw having a 0.050 inch lead and 20 threads per inch, and operates with 30% efficiency. The component includes a flange with four through holes on a 1.125 inch pitch circle diameter, sized for a 5/16-18 UN-2A thread.

Datasheet Summary
Powered by GS/AI

The A102520-2 is a standard ACME nut designed for use with 1/4-20 ACME screws, featuring a #660 bronze material, a thread class of 2G, and a static load capacity of 1,000 lbs with a dynamic load capacity of 300 lbs. The nut interfaces with a screw having a 0.050 inch lead and 20 threads per inch, and operates with 30% efficiency. The component includes a flange with four through holes on a 1.125 inch pitch circle diameter, sized for a 5/16-18 UN-2A thread.

Suppliers

Company
Product
Description
Supplier Links
ACME Nuts - A102520-2 - Rockford Ball Screw
Rockford, IL, United States
ACME Nuts
A102520-2
ACME Nuts A102520-2
ACME Nuts

ACME Nuts

Supplier's Site Datasheet

Technical Specifications

  Rockford Ball Screw
Product Category Lead Screws and ACME Screws
Product Number A102520-2
Product Name ACME Nuts
Design English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

ACME Screws - A115004-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details
ACME Flanges - A105008-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.5000 inch (12.7 mm)
Screw Lead 0.1250 inches per turn (3.15 turns per cm)
View Details
ACME Screws - A207508-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details
ACME Flanges - A210004-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1 inch (25.4 mm)
Screw Lead 0.5000 inches per turn (0.7874 turns per cm)
View Details