Manufacturer: Infineon Technologies
Win Source Part Number: 899887-TLE4931CNHAMA
Series: *
Features: Digital Switch
Package: Bulk
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8543.70.4500
| Win Source Electronics | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | 899887-TLE4931CNHAMA1 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4931CNHAMA1 |
| Sensor Type | Magnetic |