Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PARITY CHECKERS AND GENERATORS
ROCHESTER ELECTRONICS
SN74AS280D -- LOGIC - PARITY GENERATORS AND CHECKERS
Rochester Electronics
Logic - Parity Generators and Checkers
SN74AS280D
Description
IC PARITY GEN/CHKER 9-BIT 14SOIC
Lingto Electronic Limited
Done
Datasheet
Description
IC PARITY GEN/CHKER 9-BIT 14SOIC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
SN74AS280D
Logic - Parity Generators and Checkers
SN74AS280D
IC PARITY GEN/CHKER 9-BIT 14SOIC
IC PARITY GEN/CHKER 9-BIT 14SOIC
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Parity Checkers and Generators
Product Number
SN74AS280D
Product Name
Logic - Parity Generators and Checkers
Operating Current
2 to 20 mA
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Logic - Parity Generators and Checkers - MC74F280DR2
MC74F280DR2
View Details
2
suppliers
Nexperia B.V.
9-bit odd/even parity generator/checker
74HCT280D,653
Specs
Supply Voltage
Other; +7
Package Type
Other; SOT108-1 SOT108-1
View Details
6
suppliers
Texas Instruments
CD74HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker
CD74HC280M96
Specs
Number of Bits
2
Supply Voltage
3.3V; Other; 2
Package Type
Other; PDIP,SOIC
View Details
6
suppliers
Lansdale Semiconductor, Inc.
CRC Generator/Checker
9401/C
Specs
Supply Voltage
Other; 7 V
Package Type
DIP
Pin Count
14
View Details