Rochester Electronics Capacitive Touch Sensors, Proximity Sensor ICs - QT113B-ISG QT113B-ISG

Description
Manufacturer: Atmel Win Source Part Number: 931183-QT113B-ISG Series: QTouch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Button 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 931183-QT113B-ISG Series: QTouch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Button 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT113B-ISG
931183-QT113B-ISG
Capacitive Touch Sensors, Proximity Sensor ICs - QT113B-ISG 931183-QT113B-ISG
Manufacturer: Atmel Win Source Part Number: 931183-QT113B-ISG Series: QTouch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Button 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 931183-QT113B-ISG
Series: QTouch™
Operating Temperature Range: -40°C ~ 85°C
Features: Capacitive Touch Button 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Interface - Sensor, Capacitive Touch - QT113B-ISG - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT113B-ISG
Interface - Sensor, Capacitive Touch QT113B-ISG
QTOUCH SENSOR, 1 FUNC, PDSO8

QTOUCH SENSOR, 1 FUNC, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 931183-QT113B-ISG QT113B-ISG
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT113B-ISG Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Capacitive
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details
EclipseTouch™ - 104405A3 - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 8.45 inch (215 mm)
View Details