The PCA9671DB,112 is a 16-bit remote I/O expander designed for use with microcontrollers via the I²C-bus, supporting Fast-mode Plus (Fm+) communication at speeds up to 1 MHz. It offers a higher I²C-bus drive capability of 30 mA, allowing for more devices on the bus without additional buffers, and features a total package sink capacity of 400 mA, which is suitable for driving multiple LEDs directly. The device includes latched outputs with a 25 mA drive capability and defaults to input mode upon power-up. The PCA9671DB,112 operates within a voltage range of 2.3 V to 5.5 V and is tolerant to 5.5 V on its I/O pins. It supports 64 programmable slave addresses, enabling the connection of numerous devices without address conflicts. The device also features an active LOW reset input and includes a Power-On Reset (POR) function. It is rated for operation in temperatures ranging from -40 °C to +85 °C and provides ESD protection exceeding 2000 V HBM. The PCA9671DB,112 is available in multiple package types, including SO24 and TSSOP24.
IC I/O EXPANDER I2C 16B 24SSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Bus Expanders |
| Product Number | PCA9671DB,112 |
| Product Name | Interface - I/O Expanders |
| Bus Protocols | I²C |