Rochester Electronics Embedded - Embedded - PLDs (Programmable Logic Device) - PALC22V10-25JCB PALC22V10-25JCB

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 929993-PALC22V10-25J CB Features: series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.53x11.53) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.53x11.53) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 929993-PALC22V10-25J CB Features: series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.53x11.53) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.53x11.53) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - PALC22V10-25JCB - 929993-PALC22V10-25JCB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - PALC22V10-25JCB
929993-PALC22V10-25JCB
Embedded - Embedded - PLDs (Programmable Logic Device) - PALC22V10-25JCB 929993-PALC22V10-25JCB
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 929993-PALC22V10-25J CB Features: series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.53x11.53) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.53x11.53) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 929993-PALC22V10-25JCB
Features: series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.53x11.53)
Package: Bulk
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.53x11.53)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - PALC22V10-25JCB - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
PALC22V10-25JCB
Embedded - PLDs (Programmable Logic Device) PALC22V10-25JCB
ELECTRICALLY ERASABLE PAL DEVIC

ELECTRICALLY ERASABLE PAL DEVIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD)
Product Number 929993-PALC22V10-25JCB PALC22V10-25JCB
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - PALC22V10-25JCB Embedded - PLDs (Programmable Logic Device)
Package Type PLCC; Other; 28-PLCC (11.53x11.53) Other; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data