Manufacturer: Advanced Micro Devices
Win Source Part Number: 888546-PAL22V10-20/B
Features: series Programmable Logic Device (PLD) IC Macrocells 24-CFlatpack
Speed: 20 ns
Package: Bulk
Package: 24-CFlatpack
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-CFlatpack
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
OT PLD, 20NS, PAL-TYPE, TTL
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 888546-PAL22V10-20/BKA | PAL22V10-20/BKA |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - PAL22V10-20/BKA | Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; 24-CFlatpack | Other; 24-CFlatpack |