Rochester Electronics Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20R8BMJS/883B PAL20R8BMJS/883B

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 929992-PAL20R8BMJS/8 83B Features: series Programmable Logic Device (PLD) IC Macrocells 24-CDIP Speed: 25 ns Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 929992-PAL20R8BMJS/8 83B Features: series Programmable Logic Device (PLD) IC Macrocells 24-CDIP Speed: 25 ns Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20R8BMJS/883B - 929992-PAL20R8BMJS/883B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20R8BMJS/883B
929992-PAL20R8BMJS/883B
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20R8BMJS/883B 929992-PAL20R8BMJS/883B
Manufacturer: Advanced Micro Devices Win Source Part Number: 929992-PAL20R8BMJS/8 83B Features: series Programmable Logic Device (PLD) IC Macrocells 24-CDIP Speed: 25 ns Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 929992-PAL20R8BMJS/883B
Features: series Programmable Logic Device (PLD) IC Macrocells 24-CDIP
Speed: 25 ns
Package: Bulk
Package: 24-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - PAL20R8BMJS/883B - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
PAL20R8BMJS/883B
Embedded - PLDs (Programmable Logic Device) PAL20R8BMJS/883B
OT PLD, 20NS, PAL-TYPE, TTL

OT PLD, 20NS, PAL-TYPE, TTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD)
Product Number 929992-PAL20R8BMJS/883B PAL20R8BMJS/883B
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20R8BMJS/883B Embedded - PLDs (Programmable Logic Device)
Package Type Other; 24-CDIP
Unlock Full Specs
to access all available technical data