Manufacturer: Vantis
Win Source Part Number: 888544-PAL20R8BCJS
Features: series Programmable Logic Device (PLD) IC 64 Macrocells 28-PLCC (11.51x11.51)
Package: Bulk
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
OT PLD, 15NS, PAL-TYPE, TTL, CDI
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 888544-PAL20R8BCJS | PAL20R8BCJS |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20R8BCJS | Embedded - PLDs (Programmable Logic Device) |
| Package Type | PLCC; Other; 28-PLCC (11.51x11.51) | Other; 28-LCC (J-Lead) |