Rochester Electronics Embedded - Embedded - PLDs (Programmable Logic Device) - PAL16R8BMJ/883B PAL16R8BMJ/883B

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 929989-PAL16R8BMJ/88 3B Features: series Programmable Logic Device (PLD) IC Macrocells 20-PLCC (8.97x8.97) Speed: 15 ns Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (8.97x8.97) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 929989-PAL16R8BMJ/88 3B Features: series Programmable Logic Device (PLD) IC Macrocells 20-PLCC (8.97x8.97) Speed: 15 ns Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (8.97x8.97) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL16R8BMJ/883B - 929989-PAL16R8BMJ/883B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL16R8BMJ/883B
929989-PAL16R8BMJ/883B
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL16R8BMJ/883B 929989-PAL16R8BMJ/883B
Manufacturer: Advanced Micro Devices Win Source Part Number: 929989-PAL16R8BMJ/88 3B Features: series Programmable Logic Device (PLD) IC Macrocells 20-PLCC (8.97x8.97) Speed: 15 ns Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (8.97x8.97) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 929989-PAL16R8BMJ/883B
Features: series Programmable Logic Device (PLD) IC Macrocells 20-PLCC (8.97x8.97)
Speed: 15 ns
Package: Bulk
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (8.97x8.97)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - PAL16R8BMJ/883B - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
PAL16R8BMJ/883B
Embedded - PLDs (Programmable Logic Device) PAL16R8BMJ/883B
ELECTRICALLY ERASABLE PAL DEVICE

ELECTRICALLY ERASABLE PAL DEVICE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD)
Product Number 929989-PAL16R8BMJ/883B PAL16R8BMJ/883B
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - PAL16R8BMJ/883B Embedded - PLDs (Programmable Logic Device)
Package Type PLCC; Other; 20-PLCC (8.97x8.97) Other; 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products