Manufacturer: Vantis
Win Source Part Number: 888534-PAL16R4BCNL
Series: *
Features: series Programmable Logic Device (PLD) IC Macrocells
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
OT PLD, 15NS, PAL-TYPE, TTL, PQC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 888534-PAL16R4BCNL | PAL16R4BCNL |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - PAL16R4BCNL | Embedded - PLDs (Programmable Logic Device) |