Manufacturer: Advanced Micro Devices
Win Source Part Number: 888530-PAL16H2CJ
Features: series Programmable Logic Device (PLD) IC Macrocells 20-CDIP
Speed: 35 ns
Package: Bulk
Package: 20-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 20-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
ELECTRICALLY ERASABLE PAL DEVICE
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 888530-PAL16H2CJ | PAL16H2CJ |
| Product Name | Embedded - Embedded - PLDs (Programmable Logic Device) - PAL16H2CJ | Embedded - PLDs (Programmable Logic Device) |
| Package Type | Other; 20-CDIP |