Rochester Electronics Logic - Logic - Counters, Dividers - MC14161BD MC14161BD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926085-MC14161BD Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926085-MC14161BD Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14161BD - 926085-MC14161BD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14161BD
926085-MC14161BD
Logic - Logic - Counters, Dividers - MC14161BD 926085-MC14161BD
Manufacturer: ON Semiconductor Win Source Part Number: 926085-MC14161BD Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 926085-MC14161BD
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 926085-MC14161BD
Product Name Logic - Logic - Counters, Dividers - MC14161BD
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Presettable synchronous 4-bit binary up/down counter - 74HCT193D-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
6 suppliers
CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear - CD40161BNSR - Texas Instruments
Specs
Features Programmable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 3V; 5V; 18
View Details
7 suppliers
Logic - Counters, Dividers - 74F193PC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 125 MHz
View Details