Rochester Electronics Logic - Translators, Level Shifters MC100LVEL90DW

Description
IC XLATOR TRPL ECL-LVPECL 20SOIC
Description
IC XLATOR TRPL ECL-LVPECL 20SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MC100LVEL90DW is a triple ECL to LVPECL translator designed for converting differential ECL signals of either -3.3 V or -5 V to +3.3 V differential LVPECL outputs. It operates with three power rails: VCC for the positive supply, VEE for the negative supply, and GND for the ground plane. The device features a propagation delay of 500 ps and includes internal input pulldown resistors, ensuring stable operation with open inputs by defaulting the Q output to LOW. The operating voltage range for VCC is 3.0 V to 3.8 V, while VEE can range from -3.0 V to -5.5 V. The MC100LVEL90DW is equipped with ESD protection exceeding 2 kV HBM and 200 V MM, and it meets JEDEC specifications for latchup testing. It is moisture sensitivity level 3 and is compliant with RoHS standards, being both Pb-Free and Halogen Free. The device is housed in a 20-lead SOIC package and is suitable for applications requiring reliable level shifting between ECL and LVPECL logic families.

Datasheet Summary
Powered by GS/AI

The MC100LVEL90DW is a triple ECL to LVPECL translator designed for converting differential ECL signals of either -3.3 V or -5 V to +3.3 V differential LVPECL outputs. It operates with three power rails: VCC for the positive supply, VEE for the negative supply, and GND for the ground plane. The device features a propagation delay of 500 ps and includes internal input pulldown resistors, ensuring stable operation with open inputs by defaulting the Q output to LOW. The operating voltage range for VCC is 3.0 V to 3.8 V, while VEE can range from -3.0 V to -5.5 V. The MC100LVEL90DW is equipped with ESD protection exceeding 2 kV HBM and 200 V MM, and it meets JEDEC specifications for latchup testing. It is moisture sensitivity level 3 and is compliant with RoHS standards, being both Pb-Free and Halogen Free. The device is housed in a 20-lead SOIC package and is suitable for applications requiring reliable level shifting between ECL and LVPECL logic families.

Suppliers

Company
Product
Description
Supplier Links
Logic - Translators, Level Shifters - MC100LVEL90DW - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
MC100LVEL90DW
Logic - Translators, Level Shifters MC100LVEL90DW
IC XLATOR TRPL ECL-LVPECL 20SOIC

IC XLATOR TRPL ECL-LVPECL 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Level Translators
Product Number MC100LVEL90DW
Product Name Logic - Translators, Level Shifters
Logic Family ECL; PECL; ECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX3378EEUD - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translators, Level Shifters - 1727-NCA9617DQ-Q100JTR-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type Open Drain
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Translators, Level Shifters - HPC46003V20/63 - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Translator ICs - 1899256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details