The MC100LVEL33 is a 3.3 V ECL v?4 divider designed for high-speed applications. It features a typical propagation delay of 630 ps and can operate at a maximum frequency of 4.0 GHz. The device includes an asynchronous reset pin that is asserted on the rising edge, allowing for synchronization of multiple dividers in a system. It has an internally generated reference voltage output (VBB) for single-ended input conditions and supports both PECL and NECL modes of operation. The device is equipped with internal input pulldown resistors and meets or exceeds JEDEC specifications for latchup testing. It offers ESD protection greater than 4 kV for the human body model and is available in both TSSOP-8 and SOIC-8 packages. The operating temperature range is from -40°C to +85°C, and the device is Pb-Free, Halogen Free, and RoHS compliant.
IC DIVIDER DIV X4 DIFF 8-SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Logic Dividers |
| Product Number | MC100LVEL33DR2 |
| Product Name | Logic - Counters, Dividers |
| Clock Frequency | 4000 MHz |