MAX889TESA -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING REGULATORS
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Regulators
MAX889TESA
Description
INVERTING CHARGE PUMP
-
Lingto Electronic Limited
Datasheet
Description
INVERTING CHARGE PUMP
Datasheet
Suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators
MAX889TESA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
MAX889TESA |
|
Product Name
|
PMIC - Voltage Regulators - DC DC Switching Regulators |
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Buck-Boost
Package Type
Other; VSSOP
Special Features
Enable
View Details
9 suppliers
IOUT
1 amps
Efficiency
97 %
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Allegro MicroSystems Inc.
Configuration / Function
Buck
Package Type
SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage
3.3 volts
View Details
5 suppliers