Manufacturer: Maxim Integrated
Win Source Part Number: 847940-MAX662ACPA
Features: Switching Regulator IC Output
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001
IC REG CHARGE PUMP 12V 30MA 8DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 847940-MAX662ACPA | MAX662ACPA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX662ACPA | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tube |