Rochester Electronics Interface - Filters - Active MAX260ACWG+

Description
IC FILTER 7.5KHZ SWITCH 24SOIC
Description
IC FILTER 7.5KHZ SWITCH 24SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX260ACWG+ is a microprocessor programmable universal active filter designed for various applications including anti-aliasing, digital signal processing, and adaptive filtering. It features two second-order filter sections that can be configured for band-pass, low-pass, high-pass, notch, and all-pass functions without the need for external components. The device allows independent programming of the center frequency and quality factor (Q) through a 6-bit input and an input clock, enabling precise control over filter parameters. The MAX260ACWG+ operates with a center frequency range of 7.5 kHz and is capable of handling clock frequencies up to 350 kHz. It is available in a 24-pin wide SO package and supports a single +5V and ±5V power supply operation. The device is characterized by low offset and DC specifications, making it suitable for applications requiring high accuracy. It is rated for commercial temperature ranges from 0°C to +70°C. Engineers considering the MAX260ACWG+ for their projects will benefit from its programmable features and compact design, which facilitate integration into various electronic systems.

Datasheet Summary
Powered by GS/AI

The MAX260ACWG+ is a microprocessor programmable universal active filter designed for various applications including anti-aliasing, digital signal processing, and adaptive filtering. It features two second-order filter sections that can be configured for band-pass, low-pass, high-pass, notch, and all-pass functions without the need for external components. The device allows independent programming of the center frequency and quality factor (Q) through a 6-bit input and an input clock, enabling precise control over filter parameters. The MAX260ACWG+ operates with a center frequency range of 7.5 kHz and is capable of handling clock frequencies up to 350 kHz. It is available in a 24-pin wide SO package and supports a single +5V and ±5V power supply operation. The device is characterized by low offset and DC specifications, making it suitable for applications requiring high accuracy. It is rated for commercial temperature ranges from 0°C to +70°C. Engineers considering the MAX260ACWG+ for their projects will benefit from its programmable features and compact design, which facilitate integration into various electronic systems.

Suppliers

Company
Product
Description
Supplier Links
Interface - Filters - Active - MAX260ACWG+ - Lingto Electronic Limited
Shenzhen, China
Interface - Filters - Active
MAX260ACWG+
Interface - Filters - Active MAX260ACWG+
IC FILTER 7.5KHZ SWITCH 24SOIC

IC FILTER 7.5KHZ SWITCH 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Electronic Filters
Product Number MAX260ACWG+
Product Name Interface - Filters - Active
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - PEMI6CSP/RW135 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
EMI RFI Filter - 844-QPQ1907TR13-10K - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Co-existence BAW Filter
Standards and Certifications RoHS
View Details
Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 45S30BF - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 45000 kHz
View Details