Rochester Electronics Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX125EC-03F256C LFX125EC-03F256C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923004-LFX125EC-03F2 56C Series: ispXPGA® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256-BGA Package: Bulk Package: 256-BGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923004-LFX125EC-03F2 56C Series: ispXPGA® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256-BGA Package: Bulk Package: 256-BGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX125EC-03F256C - 923004-LFX125EC-03F256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX125EC-03F256C
923004-LFX125EC-03F256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX125EC-03F256C 923004-LFX125EC-03F256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923004-LFX125EC-03F2 56C Series: ispXPGA® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256-BGA Package: Bulk Package: 256-BGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 923004-LFX125EC-03F256C
Series: ispXPGA®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 256-BGA
Package: Bulk
Package: 256-BGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 256-FPBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFX125EC-03F256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFX125EC-03F256C
Embedded - FPGAs (Field Programmable Gate Array) LFX125EC-03F256C
FPGA, 484 CLBS, 139000 GATES

FPGA, 484 CLBS, 139000 GATES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 923004-LFX125EC-03F256C LFX125EC-03F256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX125EC-03F256C Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-FPBGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8282AVTC100-4 - Lingto Electronic Limited
Specs
System Gates 2500
Logic Cells / Logic Blocks 208
User I/Os 78 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details