Rochester Electronics Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX125B-03F256C LFX125B-03F256C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923001-LFX125B-03F25 6C Series: ispXPGA® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256-BGA Package: Bulk Package: 256-BGA Mounting: Surface Mount Number of I/O: 160 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923001-LFX125B-03F25 6C Series: ispXPGA® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256-BGA Package: Bulk Package: 256-BGA Mounting: Surface Mount Number of I/O: 160 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX125B-03F256C - 923001-LFX125B-03F256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX125B-03F256C
923001-LFX125B-03F256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX125B-03F256C 923001-LFX125B-03F256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923001-LFX125B-03F25 6C Series: ispXPGA® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256-BGA Package: Bulk Package: 256-BGA Mounting: Surface Mount Number of I/O: 160 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 923001-LFX125B-03F256C
Series: ispXPGA®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 256-BGA
Package: Bulk
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 160
Categories: Integrated Circuits (ICs)
Case / Package: 256-FPBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now
FPGA Programmable Logic Device - 696-LFX125B-03F256C - ERSAELECTRONICS PTE. LTD.
Singapore
FPGA Programmable Logic Device
696-LFX125B-03F256C
FPGA Programmable Logic Device 696-LFX125B-03F256C
FPGA, 484 CLBS, 139000 GATES, PBGA256, FPBGA-256 Product overview: LFX125B-03F256C from Rochester Electronics is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFX125B-03F256C can be used for catalog matching and distributor lookup.

FPGA, 484 CLBS, 139000 GATES, PBGA256, FPBGA-256 Product overview: LFX125B-03F256C from Rochester Electronics is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFX125B-03F256C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFX125B-03F256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFX125B-03F256C
Embedded - FPGAs (Field Programmable Gate Array) LFX125B-03F256C
FPGA, 484 CLBS, 139000 GATES

FPGA, 484 CLBS, 139000 GATES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 923001-LFX125B-03F256C 696-LFX125B-03F256C LFX125B-03F256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFX125B-03F256C FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-FPBGA (17x17)
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F)
Pins 256
Supply Voltage Other; 2.5
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details