Rochester Electronics Linear - Linear - Amplifiers - Audio - LA3160-E LA3160-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 922673-LA3160-E Operating Temperature Range: -20°C ~ 75°C (TA) Features: Amplifier IC 2-Channel (Stereo) Class AB 8-SIP Package: Bulk Package: 8-SIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 922673-LA3160-E Operating Temperature Range: -20°C ~ 75°C (TA) Features: Amplifier IC 2-Channel (Stereo) Class AB 8-SIP Package: Bulk Package: 8-SIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LA3160-E - 922673-LA3160-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LA3160-E
922673-LA3160-E
Linear - Linear - Amplifiers - Audio - LA3160-E 922673-LA3160-E
Manufacturer: ON Semiconductor Win Source Part Number: 922673-LA3160-E Operating Temperature Range: -20°C ~ 75°C (TA) Features: Amplifier IC 2-Channel (Stereo) Class AB 8-SIP Package: Bulk Package: 8-SIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 922673-LA3160-E
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class AB 8-SIP
Package: Bulk
Package: 8-SIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now
Dual Audio Amplifier - 742-LA3160-E - ERSAELECTRONICS PTE. LTD.
Singapore
Dual Audio Amplifier
742-LA3160-E
Dual Audio Amplifier 742-LA3160-E
AUDIO PRE-AMPLIFIER 2CH Product overview: LA3160-E from Rochester Electronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA3160-E can be used for catalog matching and distributor lookup.

AUDIO PRE-AMPLIFIER 2CH Product overview: LA3160-E from Rochester Electronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA3160-E can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Audio - LA3160-E - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LA3160-E
Linear - Amplifiers - Audio LA3160-E
AUDIO PRE-AMPLIFIER 2CH

AUDIO PRE-AMPLIFIER 2CH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number 922673-LA3160-E 742-LA3160-E LA3160-E
Product Name Linear - Linear - Amplifiers - Audio - LA3160-E Dual Audio Amplifier Linear - Amplifiers - Audio
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data