Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA5025IP HA5025IP

Description
Manufacturer: Harris Corporation Win Source Part Number: 919981-HA5025IP Operating Temperature Range: -40°C ~ 85°C Features: Current Feedback Amplifier Circuit - 14-PDIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 919981-HA5025IP Operating Temperature Range: -40°C ~ 85°C Features: Current Feedback Amplifier Circuit - 14-PDIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA5025IP - 919981-HA5025IP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA5025IP
919981-HA5025IP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA5025IP 919981-HA5025IP
Manufacturer: Harris Corporation Win Source Part Number: 919981-HA5025IP Operating Temperature Range: -40°C ~ 85°C Features: Current Feedback Amplifier Circuit - 14-PDIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Harris Corporation
Win Source Part Number: 919981-HA5025IP
Operating Temperature Range: -40°C ~ 85°C
Features: Current Feedback Amplifier Circuit - 14-PDIP
Package: Bulk
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA5025IP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA5025IP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA5025IP
IC OPAMP CFA 4 CIRCUIT 14DIP

IC OPAMP CFA 4 CIRCUIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 919981-HA5025IP HA5025IP
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA5025IP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Dual Low Power CMOS Operational Amplifier - ALD2732APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.75 milliamps
IBIAS 1.00E-5 µA
View Details
7 suppliers
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers