Rochester Electronics Capacitive Touch Sensors, Proximity Sensor ICs - FDC2212DNTR FDC2212DNTR

Description
Manufacturer: National Semiconductor Win Source Part Number: 918987-FDC2212DNTR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Proximity Only 12-WSON (4x4) Package: Bulk Package: 12-WFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-WSON (4x4) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 918987-FDC2212DNTR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Proximity Only 12-WSON (4x4) Package: Bulk Package: 12-WFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-WSON (4x4) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - FDC2212DNTR
918987-FDC2212DNTR
Capacitive Touch Sensors, Proximity Sensor ICs - FDC2212DNTR 918987-FDC2212DNTR
Manufacturer: National Semiconductor Win Source Part Number: 918987-FDC2212DNTR Operating Temperature Range: -40°C ~ 125°C Features: Capacitive Touch Proximity Only 12-WSON (4x4) Package: Bulk Package: 12-WFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-WSON (4x4) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: National Semiconductor
Win Source Part Number: 918987-FDC2212DNTR
Operating Temperature Range: -40°C ~ 125°C
Features: Capacitive Touch Proximity Only 12-WSON (4x4)
Package: Bulk
Package: 12-WFDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 12-WSON (4x4)
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - FDC2212DNTR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
FDC2212DNTR
Interface - Sensor, Capacitive Touch FDC2212DNTR
FDC2212 TWO CHANNEL, 28 BIT NOIS

FDC2212 TWO CHANNEL, 28 BIT NOIS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 918987-FDC2212DNTR FDC2212DNTR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - FDC2212DNTR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20110-SX2I - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
8.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 8.4 inch (213 mm)
View Details