Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 871502-FAN5601MP18X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charge Pump Switching Regulator IC Positive Fixed 1.8V 1 Output 250mA 6-WDFN Exposed Pad
Package: Bulk
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 6-MLP (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001
Other Part Number: 2156-FAN5601MP18X, 2156-FAN5601MP18X-FS
SWITCHED CAPACITOR REGULATOR
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 871502-FAN5601MP18X | FAN5601MP18X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5601MP18X | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 6-MLP (3x3) |