Rochester Electronics Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPX780QC132-15Z EPX780QC132-15Z

Description
Manufacturer: Altera Win Source Part Number: 870676-EPX780QC132-1 5Z Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 132-QFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 870676-EPX780QC132-1 5Z Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 132-QFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPX780QC132-15Z - 870676-EPX780QC132-15Z - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPX780QC132-15Z
870676-EPX780QC132-15Z
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPX780QC132-15Z 870676-EPX780QC132-15Z
Manufacturer: Altera Win Source Part Number: 870676-EPX780QC132-1 5Z Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 132-QFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Altera
Win Source Part Number: 870676-EPX780QC132-15Z
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 132-QFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 132-PQFP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPX780QC132-15Z - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPX780QC132-15Z
Embedded - CPLDs (Complex Programmable Logic Devices) EPX780QC132-15Z
OT PLD, 18NS, CMOS, PQFP132

OT PLD, 18NS, CMOS, PQFP132

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 870676-EPX780QC132-15Z EPX780QC132-15Z
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPX780QC132-15Z Embedded - CPLDs (Complex Programmable Logic Devices)
Package Type QFP; Other; 132-PQFP
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATF750C-7JX-ND - DigiKey
Specs
Package Type Other; 28-LCC (J-Lead)
Pins 28
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-10SC - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers