Rochester Electronics Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BQC208-6 EPM7512BQC208-6

Description
Manufacturer: Altera Win Source Part Number: 870669-EPM7512BQC208 -6 Series: MAX® 7000B Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 176 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 870669-EPM7512BQC208 -6 Series: MAX® 7000B Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 176 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BQC208-6 - 870669-EPM7512BQC208-6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BQC208-6
870669-EPM7512BQC208-6
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BQC208-6 870669-EPM7512BQC208-6
Manufacturer: Altera Win Source Part Number: 870669-EPM7512BQC208 -6 Series: MAX® 7000B Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 176 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Altera
Win Source Part Number: 870669-EPM7512BQC208-6
Series: MAX® 7000B
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 176
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BQC208-6 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7512BQC208-6
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7512BQC208-6
EE PLD, 6NS, 512-CELL PQFP208

EE PLD, 6NS, 512-CELL PQFP208

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 870669-EPM7512BQC208-6 EPM7512BQC208-6
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BQC208-6 Embedded - CPLDs (Complex Programmable Logic Devices)
Package Type QFP; Other; 208-PQFP (28x28)
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATF1504AS-15AI44-ND - DigiKey
Specs
Features In-system Programmability
Package Type TQFP; Other; 44-TQFP
Pins 44
View Details
4 suppliers
CPLDs (Complex Programmable Logic Devices) - ATF1508ASVL-20JU84-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 84-LCC (J-Lead)
Pins 84
View Details
4 suppliers