Manufacturer: Altera
Win Source Part Number: 870655-EPM7128BTC144
Series: MAX® 7000B
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 144-LQFP
Mounting: Surface Mount
Number of I/O: 100
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
EE PLD, 4NS, 128-CELL PQFP144
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 870655-EPM7128BTC144-4 | EPM7128BTC144-4 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128BTC144-4 | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | QFP; TQFP; Other; 144-TQFP (20x20) |