Manufacturer: Altera
Win Source Part Number: 918451-EPM570GT100I5
Series: MAX® II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 100-TQFP
Package: Bulk
Mounting: Surface Mount
Number of I/O: 76
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
FLASH PLD, 8.7NS, 440-CELL PQFP1
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 918451-EPM570GT100I5 | EPM570GT100I5 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT100I5 | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) |