Rochester Electronics Embedded - Embedded - PLDs (Programmable Logic Device) - EP224LC-10A EP224LC-10A

Description
Manufacturer: Altera Win Source Part Number: 870510-EP224LC-10A Features: series Programmable Logic Device (PLD) IC Macrocells 28-PLCC Speed: 10 ns Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 870510-EP224LC-10A Features: series Programmable Logic Device (PLD) IC Macrocells 28-PLCC Speed: 10 ns Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - EP224LC-10A - 870510-EP224LC-10A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - EP224LC-10A
870510-EP224LC-10A
Embedded - Embedded - PLDs (Programmable Logic Device) - EP224LC-10A 870510-EP224LC-10A
Manufacturer: Altera Win Source Part Number: 870510-EP224LC-10A Features: series Programmable Logic Device (PLD) IC Macrocells 28-PLCC Speed: 10 ns Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Altera
Win Source Part Number: 870510-EP224LC-10A
Features: series Programmable Logic Device (PLD) IC Macrocells 28-PLCC
Speed: 10 ns
Package: Bulk
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - EP224LC-10A - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
EP224LC-10A
Embedded - PLDs (Programmable Logic Device) EP224LC-10A
OT PLD, 10NS, PAL-TYPE PQCC28

OT PLD, 10NS, PAL-TYPE PQCC28

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD)
Product Number 870510-EP224LC-10A EP224LC-10A
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - EP224LC-10A Embedded - PLDs (Programmable Logic Device)
Package Type PLCC; Other; 28-PLCC Other; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products