Rochester Electronics Clock/Timing - Delay Lines DS1100Z-200

Description
IC DELAY LINE 5TAP 200NS 8SOIC
Description
IC DELAY LINE 5TAP 200NS 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The DS1100Z-200 is a 5-tap silicon delay line designed for precise timing applications, providing fixed delays of 200ns. It operates at a supply voltage of 5V and is compatible with both TTL and CMOS logic levels. The device features five equally spaced taps, each capable of driving up to 10 74LS loads, ensuring reliable signal reproduction for both leading and trailing edges. The delay line is housed in an 8-pin SOIC package, which is suitable for surface-mount technology, thereby saving PCB space. The operating temperature range is from -40°C to +85°C, making it suitable for a variety of environments. Additionally, the DS1100Z series offers stable and precise delays, with options for custom delays available upon request.

Datasheet Summary
Powered by GS/AI

The DS1100Z-200 is a 5-tap silicon delay line designed for precise timing applications, providing fixed delays of 200ns. It operates at a supply voltage of 5V and is compatible with both TTL and CMOS logic levels. The device features five equally spaced taps, each capable of driving up to 10 74LS loads, ensuring reliable signal reproduction for both leading and trailing edges. The delay line is housed in an 8-pin SOIC package, which is suitable for surface-mount technology, thereby saving PCB space. The operating temperature range is from -40°C to +85°C, making it suitable for a variety of environments. Additionally, the DS1100Z series offers stable and precise delays, with options for custom delays available upon request.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Delay Lines - DS1100Z-200 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Delay Lines
DS1100Z-200
Clock/Timing - Delay Lines DS1100Z-200
IC DELAY LINE 5TAP 200NS 8SOIC

IC DELAY LINE 5TAP 200NS 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Delay Lines
Product Number DS1100Z-200
Product Name Clock/Timing - Delay Lines
Time Delay 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1897180 - RS Components, Ltd.
Specs
Package Type Soic
Time Delay 500 ns
View Details
Specs
Delay Line Type Fixed
Package Type Connectorized
Time Delay 1000 to 12000 ns
View Details