The DS1100M-100 is a 5-tap silicon delay line that provides fixed delays ranging from 4ns to 500ns, with the specific delay determined by the part number extension. It is designed for surface-mount applications, offering a compact solution that enhances PCB space efficiency. The device operates at a supply voltage of 5V and is compatible with both TTL and CMOS logic levels. Each tap can drive up to 10 74LS loads, ensuring versatility in various applications. The delay line features stable and precise delays, with equal accuracy for both leading and trailing edges. It is suitable for use in commercial and industrial temperature ranges, operating effectively between -40°C and +85°C. The DS1100 series is noted for its low power consumption and improved reliability compared to hybrid technologies. Custom delay options are available, allowing for tailored solutions to meet specific project requirements.
IC DELAY LINE 5TAP 100NS 8DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Delay Lines |
| Product Number | DS1100M-100 |
| Product Name | Clock/Timing - Delay Lines |
| Time Delay | 20 ns |