Rochester Electronics Clock/Timing - Delay Lines DS1005M-150+

Description
IC DELAY LINE 5TAP 150NS 8DIP
Description
IC DELAY LINE 5TAP 150NS 8DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The DS1005M-150+ is a 5-tap silicon delay line that provides five equally spaced output taps with delays of 30 ns, 60 ns, 90 ns, 120 ns, and 150 ns. It features a delay tolerance of ±2 ns or ±3%, whichever is greater, ensuring stable and precise performance over a range of temperatures and voltages. The device is designed for low power consumption and is compatible with TTL and CMOS logic levels. It is available in an 8-pin DIP package, making it suitable for applications requiring a compact footprint. The DS1005M-150+ can drive up to ten 74LS loads per tap and offers options for custom delays. It is also compatible with various soldering methods, including vapor phase, IR, and wave soldering. The operating temperature range is from 0°C to 70°C, with a storage temperature range of -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The DS1005M-150+ is a 5-tap silicon delay line that provides five equally spaced output taps with delays of 30 ns, 60 ns, 90 ns, 120 ns, and 150 ns. It features a delay tolerance of ±2 ns or ±3%, whichever is greater, ensuring stable and precise performance over a range of temperatures and voltages. The device is designed for low power consumption and is compatible with TTL and CMOS logic levels. It is available in an 8-pin DIP package, making it suitable for applications requiring a compact footprint. The DS1005M-150+ can drive up to ten 74LS loads per tap and offers options for custom delays. It is also compatible with various soldering methods, including vapor phase, IR, and wave soldering. The operating temperature range is from 0°C to 70°C, with a storage temperature range of -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Delay Lines - DS1005M-150+ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Delay Lines
DS1005M-150+
Clock/Timing - Delay Lines DS1005M-150+
IC DELAY LINE 5TAP 150NS 8DIP

IC DELAY LINE 5TAP 150NS 8DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Delay Lines
Product Number DS1005M-150+
Product Name Clock/Timing - Delay Lines
Time Delay 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1921498 - RS Components, Ltd.
Specs
Package Type SOIC
View Details
Passive Delay Line - SP05 Series - RCD Components, Inc.
Specs
Delay Line Technology Analog
Delay Line Type Fixed
Package Type Plugin
View Details