Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867580-CY37032VP48-1
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 48-TFBGA
Mounting: Surface Mount
Number of I/O: 37
Categories: Integrated Circuits (ICs)
Case / Package: 48-FBGA (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
EE PLD, 8.5NS, 32-CELL PBGA48
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 867580-CY37032VP48-143BAC | CY37032VP48-143BAC |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032VP48-143BAC | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; 48-FBGA (7x7) |