Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS51022EDR16 CS51022EDR16

Description
Manufacturer: ON Semiconductor Win Source Part Number: 916078-CS51022EDR16 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 916078-CS51022EDR16 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS51022EDR16 - 916078-CS51022EDR16 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS51022EDR16
916078-CS51022EDR16
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS51022EDR16 916078-CS51022EDR16
Manufacturer: ON Semiconductor Win Source Part Number: 916078-CS51022EDR16 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 916078-CS51022EDR16
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51022EDR16 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
CS51022EDR16
PMIC - Voltage Regulators - DC DC Switching Controllers CS51022EDR16
SWITCHING CONTROLLER, CURRENT-MO

SWITCHING CONTROLLER, CURRENT-MO

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51022EDR16 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
CS51022EDR16
PMIC - Voltage Regulators - DC DC Switching Controllers CS51022EDR16
CURRENT MODE PWM CONTROLLER 1A

CURRENT MODE PWM CONTROLLER 1A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 916078-CS51022EDR16 CS51022EDR16
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS51022EDR16 PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CS51033YD8G - Lingto Electronic Limited
Specs
Special Features Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 83.3
View Details
DC DC Switching Controllers - 5962-8951106V2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details