Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916071-CS4614-CM
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Audio Audio Signal Processor Channel 100-MQFP (20x14)
Package: Bulk
Package: 100-BQFP
Categories: Integrated Circuits (ICs)
Case / Package: 100-MQFP (20x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 916071-CS4614-CM |
| Product Name | Audio Special Purpose - CS4614-CM |
| Operating Temperature | 0 to 70 C (32 to 158 F) |