Manufacturer: ON Semiconductor
Win Source Part Number: 916057-CS3842AGD8
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
SWITCHING CONTROLLER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 916057-CS3842AGD8 | CS3842AGD8 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CS3842AGD8 | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; Bulk |