COM8116T-013P -- LOGIC - PARITY GENERATORS AND CHECKERS
Rochester Electronics
Logic - Parity Generators and Checkers
COM8116T-013P
Description
BAUD RATE GENERATOR
-
Lingto Electronic Limited
Datasheet
Description
BAUD RATE GENERATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
COM8116T-013P |
|
Product Name
|
Logic - Parity Generators and Checkers |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other; +7
Package Type
Other; SOT108-1 SOT108-1
View Details
5 suppliers
Number of Bits
2
Supply Voltage
1.5V; 5V; Other; 5.5
Package Type
Other; PDIP,SOIC
View Details
5 suppliers
Operating Current
0.4000 to 8 mA
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Lansdale Semiconductor, Inc.
Number of Bits
4
Supply Voltage
Other; 7 VDC
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details