Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC431AJ-QML CLC431AJ-QML

Description
Manufacturer: National Semiconductor Win Source Part Number: 915511-CLC431AJ-QML Operating Temperature Range: -55°C ~ 125°C (TA) Features: Current Feedback Amplifier Circuit - 14-CERDIP Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-CERDIP Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 915511-CLC431AJ-QML Operating Temperature Range: -55°C ~ 125°C (TA) Features: Current Feedback Amplifier Circuit - 14-CERDIP Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-CERDIP Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC431AJ-QML - 915511-CLC431AJ-QML - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC431AJ-QML
915511-CLC431AJ-QML
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC431AJ-QML 915511-CLC431AJ-QML
Manufacturer: National Semiconductor Win Source Part Number: 915511-CLC431AJ-QML Operating Temperature Range: -55°C ~ 125°C (TA) Features: Current Feedback Amplifier Circuit - 14-CERDIP Package: Bulk Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-CERDIP Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: National Semiconductor
Win Source Part Number: 915511-CLC431AJ-QML
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Current Feedback Amplifier Circuit - 14-CERDIP
Package: Bulk
Package: 14-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 14-CERDIP
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC431AJ-QML - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC431AJ-QML
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC431AJ-QML
IC OPAMP CFA 2 CIRCUIT 14CERDIP

IC OPAMP CFA 2 CIRCUIT 14CERDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 915511-CLC431AJ-QML CLC431AJ-QML
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC431AJ-QML Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 2448565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8010ARZ-16 - Lingto Electronic Limited
Specs
Source Current (IS) 15.5 milliamps
Bandwidth 230 MHz
View Details