Rochester Electronics Logic - Logic - Counters, Dividers - CD4520BD CD4520BD

Description
Manufacturer: Harris Corporation Win Source Part Number: 866122-CD4520BD Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 866122-CD4520BD Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD4520BD - 866122-CD4520BD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4520BD
866122-CD4520BD
Logic - Logic - Counters, Dividers - CD4520BD 866122-CD4520BD
Manufacturer: Harris Corporation Win Source Part Number: 866122-CD4520BD Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 866122-CD4520BD
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Counters, Dividers - CD4520BD - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4520BD
Logic - Counters, Dividers CD4520BD
CMOS DUAL BINARY UP-COUNTER

CMOS DUAL BINARY UP-COUNTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 866122-CD4520BD CD4520BD
Product Name Logic - Logic - Counters, Dividers - CD4520BD Logic - Counters, Dividers
Counter Category Synchronous; Synchronous / Asynchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter ICs - 1697239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 6 v, 2 v
Package Type SSOP; Tssop
Logic Family Hc
View Details
 - 5492FM - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type CFP
View Details
Ic, 4000 Locmos, 4521, Dip16, 15V; Logic Family / Base Number Nexperia - 10WX5504 - Newark, An Avnet Company
Specs
Supply Voltage 4.5V
Package Type DIP
Number of Pins 16
View Details
Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details