Manufacturer: Catalyst Semiconductor
Win Source Part Number: 914748-CAT5124TBI-50
Series: CAT5124
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SOT-23-6
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
DIGITAL POT, 1 FUNC, 50000OHM, I
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 914748-CAT5124TBI-50-GT3 | CAT5124TBI-50-GT3 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5124TBI-50-GT3 | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |